Dynatron Corp. Server CPU Coolers K555

Description
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 & LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embeded 2U&Up server solution
Description
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 & LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embeded 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - K555 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
K555
Server CPU Coolers K555
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 & LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embeded 2U&Up server solution

CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 & LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
CPU Socket : 1155/1156
Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embeded 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number K555
Product Name Server CPU Coolers
Device Active Heat Sink
L 94 mm (3.7 inch)
W 87.5 mm (3.44 inch)
H 67.7 mm (2.67 inch)
Weight 460 g (16.23 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details