CPU Support : LGA 1155: Intel® Core i5-2000 & i3-2000 Processor Series; LGA 1156: Intel® Core i3 Processor I3-530, I3-540; Core i5 Processor I5-650, 660, 670, 680; Pentium® Desktop Processor G6950
CPU Socket : 1155/1156
Solution : Aluminum 75 x 75 x 15 mm PWM blower with Copper heatsink push-pin mounting type for Intel LGA1156 Mini-ITX form factor.
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | K2 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 83 mm (3.25 inch) |
| W | 81 mm (3.19 inch) |
| H | 27.8 mm (1.09 inch) |
| Weight | 380 g (13.41 oz) |