CPU Support : Intel® Xeon® Server Processor E3 Series, Core i3, i5 & i7 Desktop Processors & Pentium® Desktop Processors
CPU Socket : 1155/1156
Solution : Low-noise Ø92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up & Workstation
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | K17 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 91 mm (3.58 inch) |
| W | 91 mm (3.58 inch) |
| H | 110 mm (4.33 inch) |
| Weight | 530 g (18.7 oz) |