Dynatron Corp. Server CPU Coolers I61G

Description
CPU Support : Xeon® Sossaman CPU processor CPU Socket : 479 Solution : 40 x 40 x 20mm fan, Copper Heatsink, 2U&Up solution
Description
CPU Support : Xeon® Sossaman CPU processor CPU Socket : 479 Solution : 40 x 40 x 20mm fan, Copper Heatsink, 2U&Up solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - I61G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
I61G
Server CPU Coolers I61G
CPU Support : Xeon® Sossaman CPU processor CPU Socket : 479 Solution : 40 x 40 x 20mm fan, Copper Heatsink, 2U&Up solution

CPU Support : Xeon® Sossaman CPU processor
CPU Socket : 479
Solution : 40 x 40 x 20mm fan, Copper Heatsink, 2U&Up solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number I61G
Product Name Server CPU Coolers
Device Active Heat Sink
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
H 45 mm (1.77 inch)
Weight 180 g (6.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers