Dynatron Corp. Server CPU Coolers I55G

Description
CPU Support : Intel® Pentium® M & Celeron® M Processor FC-PGA & Xeon® Sossaman LV and ULV CPU processor CPU Socket : 479 Solution : Aluminum Heatsink, 1U solution
Description
CPU Support : Intel® Pentium® M & Celeron® M Processor FC-PGA & Xeon® Sossaman LV and ULV CPU processor CPU Socket : 479 Solution : Aluminum Heatsink, 1U solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - I55G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
I55G
Server CPU Coolers I55G
CPU Support : Intel® Pentium® M & Celeron® M Processor FC-PGA & Xeon® Sossaman LV and ULV CPU processor CPU Socket : 479 Solution : Aluminum Heatsink, 1U solution

CPU Support : Intel® Pentium® M & Celeron® M Processor FC-PGA & Xeon® Sossaman LV and ULV CPU processor
CPU Socket : 479
Solution : Aluminum Heatsink, 1U solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number I55G
Product Name Server CPU Coolers
L 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details