CPU Support : Intel® Pentium® M Processor FC-PGA & Xeon® Sossaman LV and ULV CPU processor
CPU Socket : 479
Solution : 50 x 50 x 10mm fan, Aluminum Heatsink, 1U solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | I54G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 59 mm (2.32 inch) |
| W | 59 mm (2.32 inch) |
| H | 26 mm (1.02 inch) |
| Weight | 83 g (2.93 oz) |