Dynatron Corp. Server CPU Coolers I32

Description
CPU Support : Intel® Pentium® M Processor & Celeron® M processors for micro-FCBGA package CPU Socket : 479 Solution : 40 x 40 x 10mm fan, Copper Heatsink, 1U solution
Description
CPU Support : Intel® Pentium® M Processor & Celeron® M processors for micro-FCBGA package CPU Socket : 479 Solution : 40 x 40 x 10mm fan, Copper Heatsink, 1U solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - I32 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
I32
Server CPU Coolers I32
CPU Support : Intel® Pentium® M Processor & Celeron® M processors for micro-FCBGA package CPU Socket : 479 Solution : 40 x 40 x 10mm fan, Copper Heatsink, 1U solution

CPU Support : Intel® Pentium® M Processor & Celeron® M processors for micro-FCBGA package
CPU Socket : 479
Solution : 40 x 40 x 10mm fan, Copper Heatsink, 1U solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number I32
Product Name Server CPU Coolers
Device Active Heat Sink
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
H 25 mm (0.9843 inch)
Weight 110 g (3.88 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details