CPU Support : Intel® Pentium® M Processor & Celeron® M processors in micro-FCPGA package Xeon® Sossaman CPU processor
CPU Socket : 479
Solution : 40 x 40 x 10mm fan, Copper Heatsink, 1U solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | I31G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 50 mm (1.97 inch) |
| W | 50 mm (1.97 inch) |
| H | 25 mm (0.9843 inch) |
| Weight | 110 g (3.88 oz) |