CPU Support : For all Single -Core Intel® Xeon® 800FSB ( 2.8Ghz~3.8Ghz )
CPU Socket : 604
Solution : 60 x 60 x 25mm fan with PWM function, Copper Heatsink, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | H6HG |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 61 mm (2.4 inch) |
| W | 90 mm (3.54 inch) |
| H | 64.5 mm (2.54 inch) |
| Weight | 650 g (22.93 oz) |