Dynatron Corp. Server CPU Coolers H6GG

Description
CPU Support : Intel® Dual-Core Xeon® Dempsey(667MHz FSB),Dempsey MV, Woodcrest & Clovertown MV CPU Socket : 771 Solution : 70 x 70 x 15mm fan with PWM function, Copper Heatsink, 2U&Up server solution
Description
CPU Support : Intel® Dual-Core Xeon® Dempsey(667MHz FSB),Dempsey MV, Woodcrest & Clovertown MV CPU Socket : 771 Solution : 70 x 70 x 15mm fan with PWM function, Copper Heatsink, 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - H6GG - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
H6GG
Server CPU Coolers H6GG
CPU Support : Intel® Dual-Core Xeon® Dempsey(667MHz FSB),Dempsey MV, Woodcrest & Clovertown MV CPU Socket : 771 Solution : 70 x 70 x 15mm fan with PWM function, Copper Heatsink, 2U&Up server solution

CPU Support : Intel® Dual-Core Xeon® Dempsey(667MHz FSB),Dempsey MV, Woodcrest & Clovertown MV
CPU Socket : 771
Solution : 70 x 70 x 15mm fan with PWM function, Copper Heatsink, 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number H6GG
Product Name Server CPU Coolers
Device Active Heat Sink
L 95 mm (3.74 inch)
W 63 mm (2.48 inch)
H 51 mm (2.01 inch)
Weight 635 g (22.4 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a75-28016 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers