Dynatron Corp. Server CPU Coolers H6EG

Description
CPU Support : Intel® Xeon® 5000/5100/5200/5300/ 5400 series CPU Socket : 771 Solution : 60 x 60 x 25mm fan with PWM function, Copper Heatsink, 2U&Up server solution
Description
CPU Support : Intel® Xeon® 5000/5100/5200/5300/ 5400 series CPU Socket : 771 Solution : 60 x 60 x 25mm fan with PWM function, Copper Heatsink, 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - H6EG - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
H6EG
Server CPU Coolers H6EG
CPU Support : Intel® Xeon® 5000/5100/5200/5300/ 5400 series CPU Socket : 771 Solution : 60 x 60 x 25mm fan with PWM function, Copper Heatsink, 2U&Up server solution

CPU Support : Intel® Xeon® 5000/5100/5200/5300/5400 series
CPU Socket : 771
Solution : 60 x 60 x 25mm fan with PWM function, Copper Heatsink, 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number H6EG
Product Name Server CPU Coolers
Device Active Heat Sink
L 94 mm (3.7 inch)
W 76.5 mm (3.01 inch)
H 67 mm (2.64 inch)
Weight 820 g (28.93 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details