CPU Support : Intel® Xeon® Quad-Core X5460/ E5472/ E5450/ X5450/ X5472/ E5440/ E5462/ E5430/ E5420/ E5410/ E5405, Dual-Core E5205/ X5260/ X5272
CPU Socket : 771
Solution : 60 x 60 x 25mm fan with PWM function, Copper Heatsink, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | H6DG |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 94 mm (3.7 inch) |
| W | 76.5 mm (3.01 inch) |
| H | 67 mm (2.64 inch) |
| Weight | 820 g (28.93 oz) |