CPU Support : Intel® Xeon® up to 3.4GHz
CPU Socket : 603/604
Solution : 70 x 70 x 15mm fan, Copper Heatsink, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | H66G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 95 mm (3.74 inch) |
| W | 78 mm (3.07 inch) |
| H | 46 mm (1.81 inch) |
| Weight | 675 g (23.81 oz) |