Dynatron Corp. Server CPU Coolers H515

Description
CPU Support : Intel® Xeon® Socket 604 X7350, E7460, E7310, E7320, E7330, E7340,E7420, E7430, E7440, E7450, L7445 & L7455 CPU Socket : 604 Solution : Copper Heatsink, 2U&Up server solution
Description
CPU Support : Intel® Xeon® Socket 604 X7350, E7460, E7310, E7320, E7330, E7340,E7420, E7430, E7440, E7450, L7445 & L7455 CPU Socket : 604 Solution : Copper Heatsink, 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - H515 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
H515
Server CPU Coolers H515
CPU Support : Intel® Xeon® Socket 604 X7350, E7460, E7310, E7320, E7330, E7340,E7420, E7430, E7440, E7450, L7445 & L7455 CPU Socket : 604 Solution : Copper Heatsink, 2U&Up server solution

CPU Support : Intel® Xeon® Socket 604 X7350, E7460, E7310, E7320, E7330, E7340,E7420, E7430, E7440, E7450, L7445 & L7455
CPU Socket : 604
Solution : Copper Heatsink, 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number H515
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers