CPU Support : Intel® Xeon® Tulsa, Paxville
CPU Socket : 604
Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | H45G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 94 mm (3.7 inch) |
| W | 81 mm (3.19 inch) |
| H | 62.6 mm (2.46 inch) |
| Weight | 420 g (14.82 oz) |