CPU Support : Intel® Dual-Core Xeon® Dempsey, Woodcrest & Clovertown
CPU Socket : 771
Solution : Copper Heatsink with L Fin, 1.5U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | H43G |
| Product Name | Server CPU Coolers |
| L | 90 mm (3.54 inch) |