CPU Support : Intel® Xeon® 2.60GHz
CPU Socket : 603/604
Solution : 60 x 60 x 10mm fan, Copper Heatsink, 1U server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | H31 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 89 mm (3.52 inch) |
| W | 62 mm (2.44 inch) |
| H | 25 mm (0.9843 inch) |
| Weight | 334 g (11.78 oz) |