Dynatron Corp. Server CPU Coolers H185

Description
CPU Support : Intel® Xeon® in Processor Number Quad-Core E5320 / E5335 / E5345 / E5310 / L5310 / L5320 / L5335, Dual-Core 5020 / 5030 / 5040 / 5050 / 5060 / 5063 / 5070 / 5080 / 5110 / 5128 / 5130 / 5138 / 5140 / 5148 / 5150 / 5160 CPU Socket : 771 Solution : 70 x 70 x 15 blower with PWM funciton, Copper Heatsink with Heatpipes, 1U server solution
Description
CPU Support : Intel® Xeon® in Processor Number Quad-Core E5320 / E5335 / E5345 / E5310 / L5310 / L5320 / L5335, Dual-Core 5020 / 5030 / 5040 / 5050 / 5060 / 5063 / 5070 / 5080 / 5110 / 5128 / 5130 / 5138 / 5140 / 5148 / 5150 / 5160 CPU Socket : 771 Solution : 70 x 70 x 15 blower with PWM funciton, Copper Heatsink with Heatpipes, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - H185 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
H185
Server CPU Coolers H185
CPU Support : Intel® Xeon® in Processor Number Quad-Core E5320 / E5335 / E5345 / E5310 / L5310 / L5320 / L5335, Dual-Core 5020 / 5030 / 5040 / 5050 / 5060 / 5063 / 5070 / 5080 / 5110 / 5128 / 5130 / 5138 / 5140 / 5148 / 5150 / 5160 CPU Socket : 771 Solution : 70 x 70 x 15 blower with PWM funciton, Copper Heatsink with Heatpipes, 1U server solution

CPU Support : Intel® Xeon® in Processor Number Quad-Core E5320 / E5335 / E5345 / E5310 / L5310 / L5320 / L5335, Dual-Core 5020 / 5030 / 5040 / 5050 / 5060 / 5063 / 5070 / 5080 / 5110 / 5128 / 5130 / 5138 / 5140 / 5148 / 5150 / 5160
CPU Socket : 771
Solution : 70 x 70 x 15 blower with PWM funciton, Copper Heatsink with Heatpipes, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number H185
Product Name Server CPU Coolers
Device Active Heat Sink
L 90 mm (3.54 inch)
W 79.5 mm (3.13 inch)
H 27.8 mm (1.09 inch)
Weight 450 g (15.88 oz)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details