Dynatron Corp. Server CPU Coolers H17G

Description
CPU Support : Intel® 5000/5100/5200/5300/ 5400 series CPU Socket : 771 Solution : Copper Heatsink 1U server solution
Description
CPU Support : Intel® 5000/5100/5200/5300/ 5400 series CPU Socket : 771 Solution : Copper Heatsink 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - H17G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
H17G
Server CPU Coolers H17G
CPU Support : Intel® 5000/5100/5200/5300/ 5400 series CPU Socket : 771 Solution : Copper Heatsink 1U server solution

CPU Support : Intel® 5000/5100/5200/5300/5400 series
CPU Socket : 771
Solution : Copper Heatsink 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number H17G
Product Name Server CPU Coolers
L 89 mm (3.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details
Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers