Dynatron Corp. Server CPU Coolers G650

Description
CPU Support : Intel® Xeon™ 5600 series Westmere Processor E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508 CPU Socket : 1366 Solution : 60 x 60 x 25 mm fan with PWM function, Aluminum Fins with Copper base for 2U&Up server solution
Description
CPU Support : Intel® Xeon™ 5600 series Westmere Processor E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508 CPU Socket : 1366 Solution : 60 x 60 x 25 mm fan with PWM function, Aluminum Fins with Copper base for 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - G650 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
G650
Server CPU Coolers G650
CPU Support : Intel® Xeon™ 5600 series Westmere Processor E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508 CPU Socket : 1366 Solution : 60 x 60 x 25 mm fan with PWM function, Aluminum Fins with Copper base for 2U&Up server solution

CPU Support : Intel® Xeon™ 5600 series Westmere Processor E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508
CPU Socket : 1366
Solution : 60 x 60 x 25 mm fan with PWM function, Aluminum Fins with Copper base for 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number G650
Product Name Server CPU Coolers
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
H 65 mm (2.56 inch)
Weight 480 g (16.93 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details