CPU Support : Intel® Xeon 5600 series Westmere Processor E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508
CPU Socket : 1366
Solution : Extrusion Aluminum Heatsink 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | G520 |
| Product Name | Server CPU Coolers |
| L | 90 mm (3.54 inch) |