Dynatron Corp. Server CPU Coolers G17

Description
CPU Support : Intel® Xeon® Processor 5000 Series, W3690, W3680, W3670, W3580, W3570, W3550, W3540, W3530, W3520 CPU Socket : 1366 Solution : Low-noise ã˜92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop
Description
CPU Support : Intel® Xeon® Processor 5000 Series, W3690, W3680, W3670, W3580, W3570, W3550, W3540, W3530, W3520 CPU Socket : 1366 Solution : Low-noise ã˜92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - G17 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
G17
Server CPU Coolers G17
CPU Support : Intel® Xeon® Processor 5000 Series, W3690, W3680, W3670, W3580, W3570, W3550, W3540, W3530, W3520 CPU Socket : 1366 Solution : Low-noise ã˜92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop

CPU Support : Intel® Xeon® Processor 5000 Series, W3690, W3680, W3670, W3580, W3570, W3550, W3540, W3530, W3520
CPU Socket : 1366
Solution : Low-noise Ø92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number G17
Product Name Server CPU Coolers
Device Active Heat Sink
L 91 mm (3.58 inch)
W 91 mm (3.58 inch)
H 110 mm (4.33 inch)
Weight 530 g (18.7 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers