CPU Support : Intel® Xeon 5600 series Westmere Processor X5680, X5677, X5670, X5667, X5660, X5650, E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor W5580, X5570, X5560, X5550, E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508
CPU Socket : 1366
Solution : Copper Heatsink 1U server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | G129 |
| Product Name | Server CPU Coolers |
| L | 90 mm (3.54 inch) |