Dynatron Corp. Server CPU Coolers F580

Description
CPU Support : AMD® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series CPU Socket : C32/F 1207 Solution : 60 x 60 x 25mm fan, Aluminum Heatsink, 2U&Up server solution
Description
CPU Support : AMD® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series CPU Socket : C32/F 1207 Solution : 60 x 60 x 25mm fan, Aluminum Heatsink, 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - F580 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
F580
Server CPU Coolers F580
CPU Support : AMD® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series CPU Socket : C32/F 1207 Solution : 60 x 60 x 25mm fan, Aluminum Heatsink, 2U&Up server solution

CPU Support : AMD® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series
CPU Socket : C32/F 1207
Solution : 60 x 60 x 25mm fan, Aluminum Heatsink, 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number F580
Product Name Server CPU Coolers
Device Active Heat Sink
L 100 mm (3.94 inch)
W 71 mm (2.8 inch)
H 65.5 mm (2.58 inch)
Weight 275 g (9.7 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details