CPU Support : AMD® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron
CPU Socket : C32/F 1207
Solution : 77 x 77 x 20mm fan, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | F557 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 100 mm (3.94 inch) |
| W | 78 mm (3.07 inch) |
| H | 61 mm (2.4 inch) |
| Weight | 410 g (14.46 oz) |