Dynatron Corp. Server CPU Coolers F185

Description
CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron CPU Socket : F 1207 Solution : 70 x 70 x 15 blower with PWM function, Copper Heatsink with Heatpipe embedded, 1U server solution
Description
CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron CPU Socket : F 1207 Solution : 70 x 70 x 15 blower with PWM function, Copper Heatsink with Heatpipe embedded, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - F185 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
F185
Server CPU Coolers F185
CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron CPU Socket : F 1207 Solution : 70 x 70 x 15 blower with PWM function, Copper Heatsink with Heatpipe embedded, 1U server solution

CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron
CPU Socket : F 1207
Solution : 70 x 70 x 15 blower with PWM function, Copper Heatsink with Heatpipe embedded, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number F185
Product Name Server CPU Coolers
Device Active Heat Sink
L 100 mm (3.94 inch)
W 80 mm (3.15 inch)
H 28 mm (1.1 inch)
Weight 310 g (10.94 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details