Dynatron Corp. Desktop CPU Coolers EVO-11

Description
CPU Support : Intel® Celeron, Celeron D, Pentium 4, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Core i7, AMD® Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Phenom, Phenom II X4 CPU Socket : INTEL socket 1366, 775, AMD: socket AM2/AM3/AM2+ Solution : Evolution serial provides silent gaming cooling solution. EVO11 utilizing special fin shape design, 7 heatpipes link aluminum base with powerful 120mm fan and bracket offer max. airflow that propelled across the dissipating surface of the cooler. Universal All-in-One design is compatible with all leading desktop processor platforms, including in Intel Core i7 LGA 1366, Quad, Core2 Extreme,Core 2 Duo LGA 775,AMD socket AM2, AM2+, AM3.
Description
CPU Support : Intel® Celeron, Celeron D, Pentium 4, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Core i7, AMD® Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Phenom, Phenom II X4 CPU Socket : INTEL socket 1366, 775, AMD: socket AM2/AM3/AM2+ Solution : Evolution serial provides silent gaming cooling solution. EVO11 utilizing special fin shape design, 7 heatpipes link aluminum base with powerful 120mm fan and bracket offer max. airflow that propelled across the dissipating surface of the cooler. Universal All-in-One design is compatible with all leading desktop processor platforms, including in Intel Core i7 LGA 1366, Quad, Core2 Extreme,Core 2 Duo LGA 775,AMD socket AM2, AM2+, AM3.

Suppliers

Company
Product
Description
Supplier Links
Desktop CPU Coolers - EVO-11 - Dynatron Corp.
Fremont, CA, USA
Desktop CPU Coolers
EVO-11
Desktop CPU Coolers EVO-11
CPU Support : Intel® Celeron, Celeron D, Pentium 4, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Core i7, AMD® Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Phenom, Phenom II X4 CPU Socket : INTEL socket 1366, 775, AMD: socket AM2/AM3/AM2+ Solution : Evolution serial provides silent gaming cooling solution. EVO11 utilizing special fin shape design, 7 heatpipes link aluminum base with powerful 120mm fan and bracket offer max. airflow that propelled across the dissipating surface of the cooler. Universal All-in-One design is compatible with all leading desktop processor platforms, including in Intel Core i7 LGA 1366, Quad, Core2 Extreme,Core 2 Duo LGA 775,AMD socket AM2, AM2+, AM3.

CPU Support : Intel® Celeron, Celeron D, Pentium 4, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Core i7, AMD® Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Phenom, Phenom II X4
CPU Socket : INTEL socket 1366, 775, AMD: socket AM2/AM3/AM2+
Solution : Evolution serial provides silent gaming cooling solution. EVO11 utilizing special fin shape design, 7 heatpipes link aluminum base with powerful 120mm fan and bracket offer max. airflow that propelled across the dissipating surface of the cooler. Universal All-in-One design is compatible with all leading desktop processor platforms, including in Intel Core i7 LGA 1366, Quad, Core2 Extreme,Core 2 Duo LGA 775,AMD socket AM2, AM2+, AM3.

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number EVO-11
Product Name Desktop CPU Coolers
Device Active Heat Sink
L 122 mm (4.8 inch)
W 108 mm (4.25 inch)
H 157 mm (6.18 inch)
Weight 688 g (24.27 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers