CPU Support : Intel®P4 up to 3.4GHz & Overclocking & Celeron D 335/330/325/320
CPU Socket : 478
Solution : 70 x 70 x 15mm fan with PWM function, Copper Heatsink, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | D66 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 95 mm (3.74 inch) |
| W | 74.5 mm (2.93 inch) |
| H | 47.5 mm (1.87 inch) |
| Weight | 646 g (22.79 oz) |