CPU Support : Pentium® 4
CPU Socket : 478
Solution : 60 x 60 x 15mm blower, Copper Heatsink, 1U solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | D3BG |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 95 mm (3.74 inch) |
| W | 1.88 mm (0.0740 inch) |
| H | 0.6350 mm (0.0250 inch) |
| Weight | 440 g (15.52 oz) |