Dynatron Corp. Server CPU Coolers D14

Description
CPU Support : Intel® P4 up to 3.4GHz CPU Socket : 478 Solution : Copper Heatsink, 1U solution
Description
CPU Support : Intel® P4 up to 3.4GHz CPU Socket : 478 Solution : Copper Heatsink, 1U solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - D14 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
D14
Server CPU Coolers D14
CPU Support : Intel® P4 up to 3.4GHz CPU Socket : 478 Solution : Copper Heatsink, 1U solution

CPU Support : Intel® P4 up to 3.4GHz
CPU Socket : 478
Solution : Copper Heatsink, 1U solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number D14
Product Name Server CPU Coolers
L 95 mm (3.74 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers