Dynatron Corp. Server CPU Coolers C61G

Description
CPU Support : AMD® K7 AMD® Recommended up to XP3200+ CPU Socket : A/462 Solution : 60 x 60 x 10mm fan, Copper Heatsink, 2U&Up solution
Description
CPU Support : AMD® K7 AMD® Recommended up to XP3200+ CPU Socket : A/462 Solution : 60 x 60 x 10mm fan, Copper Heatsink, 2U&Up solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - C61G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
C61G
Server CPU Coolers C61G
CPU Support : AMD® K7 AMD® Recommended up to XP3200+ CPU Socket : A/462 Solution : 60 x 60 x 10mm fan, Copper Heatsink, 2U&Up solution

CPU Support : AMD® K7 AMD® Recommended up to XP3200+
CPU Socket : A/462
Solution : 60 x 60 x 10mm fan, Copper Heatsink, 2U&Up solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number C61G
Product Name Server CPU Coolers
Device Active Heat Sink
L 63 mm (2.48 inch)
W 62 mm (2.44 inch)
H 45 mm (1.77 inch)
Weight 450 g (15.88 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details