CPU Support : AMD®:Socket A/462 XP2800+ & Sempron Socket A/462 up to 3000+; Intel®: Socket 370
CPU Socket : A/462/370
Solution : 60 x 60 x 15mm blower, Copper Heatsink, 1U solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | C34G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 79 mm (3.1 inch) |
| W | 60 mm (2.36 inch) |
| H | 29.5 mm (1.16 inch) |
| Weight | 317 g (11.18 oz) |