Dynatron Corp. Server CPU Coolers C22

Description
CPU Support : AMD®:K7 AMD® Recommended up to XP2100+, MP2100+ & Sempron 3000+; Intel®: 933MHZ and 1/1.26GHZ and 1.40 Ghz & CPU Socket : A/462/370 Solution : 60 x 60 x 10mm fan, Aluminum Heatsink, Desktop solution
Description
CPU Support : AMD®:K7 AMD® Recommended up to XP2100+, MP2100+ & Sempron 3000+; Intel®: 933MHZ and 1/1.26GHZ and 1.40 Ghz & CPU Socket : A/462/370 Solution : 60 x 60 x 10mm fan, Aluminum Heatsink, Desktop solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - C22 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
C22
Server CPU Coolers C22
CPU Support : AMD®:K7 AMD® Recommended up to XP2100+, MP2100+ & Sempron 3000+; Intel®: 933MHZ and 1/1.26GHZ and 1.40 Ghz & CPU Socket : A/462/370 Solution : 60 x 60 x 10mm fan, Aluminum Heatsink, Desktop solution

CPU Support : AMD®:K7 AMD® Recommended up to XP2100+, MP2100+ & Sempron 3000+; Intel®: 933MHZ and 1/1.26GHZ and 1.40 Ghz &
CPU Socket : A/462/370
Solution : 60 x 60 x 10mm fan, Aluminum Heatsink, Desktop solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number C22
Product Name Server CPU Coolers
Device Active Heat Sink
L 70 mm (2.76 inch)
W 63 mm (2.48 inch)
H 46 mm (1.81 inch)
Weight 178 g (6.28 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Heat Sinks - 5-1542000-6 - TE Connectivity
View Details
3 suppliers