Dynatron Corp. Server CPU Coolers A87G

Description
CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron CPU Socket : F 1207 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution
Description
CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron CPU Socket : F 1207 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - A87G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
A87G
Server CPU Coolers A87G
CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron CPU Socket : F 1207 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

CPU Support : AMD® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron
CPU Socket : F 1207
Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number A87G
Product Name Server CPU Coolers
Device Active Heat Sink
L 100 mm (3.94 inch)
W 77 mm (3.03 inch)
H 27.5 mm (1.08 inch)
Weight 430 g (15.17 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details