CPU Support : AMD® Dual-Core 4.1" Mounting Pitch
CPU Socket : F 1207
Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | A7DG |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 115 mm (4.54 inch) |
| W | 77 mm (3.03 inch) |
| H | 27 mm (1.06 inch) |
| Weight | 445 g (15.7 oz) |