Dynatron Corp. Server CPU Coolers A76G

Description
CPU Support : AMD® Socket C32 Opetron 4100 Series & & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series CPU Socket : C32/F 1207/754/939/940 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution
Description
CPU Support : AMD® Socket C32 Opetron 4100 Series & & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series CPU Socket : C32/F 1207/754/939/940 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - A76G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
A76G
Server CPU Coolers A76G
CPU Support : AMD® Socket C32 Opetron 4100 Series & & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series CPU Socket : C32/F 1207/754/939/940 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

CPU Support : AMD® Socket C32 Opetron 4100 Series & & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series
CPU Socket : C32/F 1207/754/939/940
Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number A76G
Product Name Server CPU Coolers
Device Active Heat Sink
L 100 mm (3.94 inch)
W 74 mm (2.91 inch)
H 27.5 mm (1.08 inch)
Weight 398 g (14.04 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details