CPU Support : AMD® K8 and Opteron Athlon 64 FX Opteron 150/250/850
CPU Socket : 754/939/940
Solution : 60 x 60 x 15mm blower, Copper Heatsink, 1U server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | A71G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 100 mm (3.94 inch) |
| W | 74 mm (2.91 inch) |
| H | 27 mm (1.06 inch) |
| Weight | 395 g (13.94 oz) |