CPU Support : AMD® Next Generation Opteron
CPU Socket : F 1207(4.1 Mounting Pitch)
Solution : 77 x 77 x 20mm fan, Copper Hestink with L Fin, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | A5MG |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 114 mm (4.49 inch) |
| W | 77.2 mm (3.04 inch) |
| H | 63 mm (2.48 inch) |
| Weight | 435 g (15.35 oz) |