Dynatron Corp. Server CPU Coolers A52

Description
CPU Support : AMD® K8 Socket 754, Socket 939 and Athlon 64 FX socket 940 1U Opteron Server for Opteron 150/250/850 CPU Socket : 754/939/940 Solution : Copper Heatsink, 1U server solution
Description
CPU Support : AMD® K8 Socket 754, Socket 939 and Athlon 64 FX socket 940 1U Opteron Server for Opteron 150/250/850 CPU Socket : 754/939/940 Solution : Copper Heatsink, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - A52 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
A52
Server CPU Coolers A52
CPU Support : AMD® K8 Socket 754, Socket 939 and Athlon 64 FX socket 940 1U Opteron Server for Opteron 150/250/850 CPU Socket : 754/939/940 Solution : Copper Heatsink, 1U server solution

CPU Support : AMD® K8 Socket 754, Socket 939 and Athlon 64 FX socket 940 1U Opteron Server for Opteron 150/250/850
CPU Socket : 754/939/940
Solution : Copper Heatsink, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number A52
Product Name Server CPU Coolers
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 2342390 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 27 mm (1.06 inch)
H 16 mm (0.6299 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details