Dynatron Corp. Server CPU Coolers A48G

Description
CPU Support : AMD® Socket AM2/AM2+/AM3 CPU Socket : AM2/AM2+/AM3 Solution : 70 x 70 x 15 aluminum blower, Copper Heatsink, 1U server solution
Description
CPU Support : AMD® Socket AM2/AM2+/AM3 CPU Socket : AM2/AM2+/AM3 Solution : 70 x 70 x 15 aluminum blower, Copper Heatsink, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - A48G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
A48G
Server CPU Coolers A48G
CPU Support : AMD® Socket AM2/AM2+/AM3 CPU Socket : AM2/AM2+/AM3 Solution : 70 x 70 x 15 aluminum blower, Copper Heatsink, 1U server solution

CPU Support : AMD® Socket AM2/AM2+/AM3
CPU Socket : AM2/AM2+/AM3
Solution : 70 x 70 x 15 aluminum blower, Copper Heatsink, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number A48G
Product Name Server CPU Coolers
Device Active Heat Sink
L 106 mm (4.17 inch)
W 79 mm (3.11 inch)
H 27.5 mm (1.08 inch)
Weight 510 g (17.99 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details