CPU Support : AMD® Opteron 6000 Series
CPU Socket : G34
Solution : Copper heatsink with Aluminum 70x70x15mm blower for 1U Server solution.
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | A3 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 115 mm (4.53 inch) |
| W | 75 mm (2.95 inch) |
| H | 27.5 mm (1.08 inch) |
| Weight | 450 g (15.88 oz) |