Dynatron Corp. Server CPU Coolers A156

Description
CPU Support : AMD® Socket AM2/AM2+/AM3 CPU Socket : AM2/AM2+/AM3 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution
Description
CPU Support : AMD® Socket AM2/AM2+/AM3 CPU Socket : AM2/AM2+/AM3 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - A156 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
A156
Server CPU Coolers A156
CPU Support : AMD® Socket AM2/AM2+/AM3 CPU Socket : AM2/AM2+/AM3 Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

CPU Support : AMD® Socket AM2/AM2+/AM3
CPU Socket : AM2/AM2+/AM3
Solution : 70 x 70 x 15mm blower, Copper Heatsink, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number A156
Product Name Server CPU Coolers
Device Active Heat Sink
L 106 mm (4.17 inch)
W 79 mm (3.11 inch)
H 27.5 mm (1.08 inch)
Weight 510 g (17.99 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Heat Sinks - 2-1542006-3 - TE Connectivity
View Details
2 suppliers