Dynatect Manufacturing, Inc. Modular Weld Curtains

Description
Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available. Features: Protection against UV radiation during welding Portable, modular and flexible Ease of work cell assembly Unique free-standing design offers virtually any cell configuration Specifications for Standard Modular Design: Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in. Mast Height: 94 in. Shade Height: 74.5 in. / From Floor: 89.25 in. Shade Extended Length: 144 in. Shade Material: 0.014" PVC Film, Dark Green Weight without Cement: 105 lbs. Estimated Weight With Cement: 210 lbs.
Datasheet
Description
Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available. Features: Protection against UV radiation during welding Portable, modular and flexible Ease of work cell assembly Unique free-standing design offers virtually any cell configuration Specifications for Standard Modular Design: Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in. Mast Height: 94 in. Shade Height: 74.5 in. / From Floor: 89.25 in. Shade Extended Length: 144 in. Shade Material: 0.014" PVC Film, Dark Green Weight without Cement: 105 lbs. Estimated Weight With Cement: 210 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Weld Curtains -  - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Modular Weld Curtains
Modular Weld Curtains
Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available. Features: Protection against UV radiation during welding Portable, modular and flexible Ease of work cell assembly Unique free-standing design offers virtually any cell configuration Specifications for Standard Modular Design: Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in. Mast Height: 94 in. Shade Height: 74.5 in. / From Floor: 89.25 in. Shade Extended Length: 144 in. Shade Material: 0.014" PVC Film, Dark Green Weight without Cement: 105 lbs. Estimated Weight With Cement: 210 lbs.

Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available.

Features:

  • Protection against UV radiation during welding
  • Portable, modular and flexible
  • Ease of work cell assembly
  • Unique free-standing design offers virtually any cell configuration

Specifications for Standard Modular Design:

  • Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in.
  • Mast Height: 94 in.
  • Shade Height: 74.5 in. / From Floor: 89.25 in.
  • Shade Extended Length: 144 in.
  • Shade Material: 0.014" PVC Film, Dark Green
  • Weight without Cement: 105 lbs.
  • Estimated Weight With Cement: 210 lbs.
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Welding Accessories
Product Name Modular Weld Curtains
Accessory Booth / Curtain
Unlock Full Specs
to access all available technical data

Similar Products

 - 5057326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accessory Welding Electrode
View Details
Woven Silica Fabric - SILTEX 36UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Accessory Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
View Details