Dynapower Corporation Water-Cooled Switchmode Power Supplies

Description
Dynapower offers the latest in water-cooled switchmode power supply, featuring an innovative design to provide users with an operational and installation advantage. Dyanapower’s water-cooled switchmode power supply is a flexible, easy to use rectifier with <2% AC RMS of full-scale ripple, 1% regulation over the operating range and a power factor of up to >0.99. Our high-efficiency, water-cooled switchmode power supply design offers a conversion efficiency that is greater than standard SCR type rectifiers with DC output capabilities of up to 900kW. The water cooled design has been optimized to be as small as possible. All models are supplied with a NEMA 4X enclosure suitable for corrosive environments. Water cooled units include a touch-pad interface board allowing for advanced functions such as ramp, cycle, pulse, amp-hour counter and a program mode allowing any combination of these functions. Numerous standard output ratings for both air and water cooled units are available in stock and readily available for shipment, with non-standard ratings and requirements designed to order.
Description
Dynapower offers the latest in water-cooled switchmode power supply, featuring an innovative design to provide users with an operational and installation advantage. Dyanapower’s water-cooled switchmode power supply is a flexible, easy to use rectifier with <2% AC RMS of full-scale ripple, 1% regulation over the operating range and a power factor of up to >0.99. Our high-efficiency, water-cooled switchmode power supply design offers a conversion efficiency that is greater than standard SCR type rectifiers with DC output capabilities of up to 900kW. The water cooled design has been optimized to be as small as possible. All models are supplied with a NEMA 4X enclosure suitable for corrosive environments. Water cooled units include a touch-pad interface board allowing for advanced functions such as ramp, cycle, pulse, amp-hour counter and a program mode allowing any combination of these functions. Numerous standard output ratings for both air and water cooled units are available in stock and readily available for shipment, with non-standard ratings and requirements designed to order.

Suppliers

Company
Product
Description
Supplier Links
Water-Cooled Switchmode Power Supplies -  - Dynapower Corporation
South Burlington, VT, USA
Water-Cooled Switchmode Power Supplies
Water-Cooled Switchmode Power Supplies
Dynapower offers the latest in water-cooled switchmode power supply, featuring an innovative design to provide users with an operational and installation advantage. Dyanapower’s water-cooled switchmode power supply is a flexible, easy to use rectifier with <2% AC RMS of full-scale ripple, 1% regulation over the operating range and a power factor of up to >0.99. Our high-efficiency, water-cooled switchmode power supply design offers a conversion efficiency that is greater than standard SCR type rectifiers with DC output capabilities of up to 900kW. The water cooled design has been optimized to be as small as possible. All models are supplied with a NEMA 4X enclosure suitable for corrosive environments. Water cooled units include a touch-pad interface board allowing for advanced functions such as ramp, cycle, pulse, amp-hour counter and a program mode allowing any combination of these functions. Numerous standard output ratings for both air and water cooled units are available in stock and readily available for shipment, with non-standard ratings and requirements designed to order.

Dynapower offers the latest in water-cooled switchmode power supply, featuring an innovative design to provide users with an operational and installation advantage. Dyanapower’s water-cooled switchmode power supply is a flexible, easy to use rectifier with <2% AC RMS of full-scale ripple, 1% regulation over the operating range and a power factor of up to >0.99. Our high-efficiency, water-cooled switchmode power supply design offers a conversion efficiency that is greater than standard SCR type rectifiers with DC output capabilities of up to 900kW.

The water cooled design has been optimized to be as small as possible. All models are supplied with a NEMA 4X enclosure suitable for corrosive environments. Water cooled units include a touch-pad interface board allowing for advanced functions such as ramp, cycle, pulse, amp-hour counter and a program mode allowing any combination of these functions. Numerous standard output ratings for both air and water cooled units are available in stock and readily available for shipment, with non-standard ratings and requirements designed to order.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Name Water-Cooled Switchmode Power Supplies
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 0.0 to 36.0 volts
DC Output Current 0.0 to 6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
DIN Rail Power Supplies - 7894048 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details