Dynapower Corporation 100 kW Utility Grade & Microgrid Energy Storage Inverter MPS-100

Description
For 480 VAC-class, grid-connected energy storage applications, Dynapower offers the patent-pending MPS-100, a 100 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower’s flexible and modular MPS-100 optimizes the transfer of energy between a DC energy storage system and a three phase grid. The MPS-100 provides power conditioning (voltage and frequency support), VAR support, and Standby UPS capabilities for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-100 integrates controls and a full complement of switchgear and protection, including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on protection. ENERGY STORAGE APPLICATIONS Microgrids Peak Reduction Backup Power KEY FEATURES Low Acoustic Footprint Parallel Operation in Grid Forming Mode Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Cloud-based remote monitoring KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer™ algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.
Description
For 480 VAC-class, grid-connected energy storage applications, Dynapower offers the patent-pending MPS-100, a 100 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower’s flexible and modular MPS-100 optimizes the transfer of energy between a DC energy storage system and a three phase grid. The MPS-100 provides power conditioning (voltage and frequency support), VAR support, and Standby UPS capabilities for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-100 integrates controls and a full complement of switchgear and protection, including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on protection. ENERGY STORAGE APPLICATIONS Microgrids Peak Reduction Backup Power KEY FEATURES Low Acoustic Footprint Parallel Operation in Grid Forming Mode Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Cloud-based remote monitoring KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer™ algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.

Suppliers

Company
Product
Description
Supplier Links
100 kW Utility Grade & Microgrid Energy Storage Inverter - MPS-100 - Dynapower Corporation
South Burlington, VT, USA
100 kW Utility Grade & Microgrid Energy Storage Inverter
MPS-100
100 kW Utility Grade & Microgrid Energy Storage Inverter MPS-100
For 480 VAC-class, grid-connected energy storage applications, Dynapower offers the patent-pending MPS-100, a 100 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower’s flexible and modular MPS-100 optimizes the transfer of energy between a DC energy storage system and a three phase grid. The MPS-100 provides power conditioning (voltage and frequency support), VAR support, and Standby UPS capabilities for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-100 integrates controls and a full complement of switchgear and protection, including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on protection. ENERGY STORAGE APPLICATIONS Microgrids Peak Reduction Backup Power KEY FEATURES Low Acoustic Footprint Parallel Operation in Grid Forming Mode Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Cloud-based remote monitoring KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer™ algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.

For 480 VAC-class, grid-connected energy storage applications, Dynapower offers the patent-pending MPS-100, a 100 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters.

Dynapower’s flexible and modular MPS-100 optimizes the transfer of energy between a DC energy storage system and a three phase grid. The MPS-100 provides power conditioning (voltage and frequency support), VAR support, and Standby UPS capabilities for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. Multiple units can be paralleled in grid forming mode for microgrid applications.

The MPS-100 integrates controls and a full complement of switchgear and protection, including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on protection.

ENERGY STORAGE APPLICATIONS

  • Microgrids
  • Peak Reduction
  • Backup Power

KEY FEATURES

  • Low Acoustic Footprint
  • Parallel Operation in Grid Forming Mode
  • Integrated AC Breaker with Shunt Trip
  • Integrated DC Disconnect
  • Integrated DC Input Fuses
  • Cloud-based remote monitoring

KEY TECHNOLOGY

Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer™ algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Number MPS-100
Product Name 100 kW Utility Grade & Microgrid Energy Storage Inverter
Type DC/AC Inverter
Form Factor Desktop / Free Standing
Features Weatherproof; Low Acoustic Footprint, Parallel Operation in Grid Forming Mode, Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect
Operating Temperature -25 to 50 C (-13 to 122 F)
Regulatory Compliance IEEE 1547 Compliant, Intertek
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details