Dynapower Corporation Dry-Type Cast Coil Transformers

Description
Dynapower is pleased to offer the ULTRACAST line of cast coil transformers, designed for applications that demand high reliability and continuous performance. Developed in the United States, the ULTRACAST process locks the windings in a very strong, high dielectric, epoxy resin, thus protecting the transformer from extremely severe environments and electrical demands. These units meet rigorous operating parameters efficiently, safely, and reliably. Cast coil transformers feature a long service life, lower insurance expense, and are virtually maintenance-free, all of which reduce the cost of ownership. These transformers are also environmentally safe, which benefits the end user as many types of liquid-filled, medium voltage equipment have been made obsolete by environmental concerns and increasing insurance costs. Features: Custom electrical and mechanical designs available for Industrial and utility distribution and rectifier applications 300 kVA to 10 MVA standard range with other options available 600 V to 35 kV class voltages 10 to 150 kV basic impulse levels 80° and 115° C temperature rise levels standard with other options available All coils wound with copper conductors. DuPont Nomex® UL recognized 220° C insulation system Both primary and secondary windings cast in 200° C UL recognized epoxy Convection cooled, forced air and direct water cooling system available Mitre cut, cruciform, step lap core fabricated from M6 grade grain oriented silicon steel standard, but other grades also available Numerous NEMA and specialty enclosure options available Nationally recognized testing laboratory (NRTL) inspection and approval available
Description
Dynapower is pleased to offer the ULTRACAST line of cast coil transformers, designed for applications that demand high reliability and continuous performance. Developed in the United States, the ULTRACAST process locks the windings in a very strong, high dielectric, epoxy resin, thus protecting the transformer from extremely severe environments and electrical demands. These units meet rigorous operating parameters efficiently, safely, and reliably. Cast coil transformers feature a long service life, lower insurance expense, and are virtually maintenance-free, all of which reduce the cost of ownership. These transformers are also environmentally safe, which benefits the end user as many types of liquid-filled, medium voltage equipment have been made obsolete by environmental concerns and increasing insurance costs. Features: Custom electrical and mechanical designs available for Industrial and utility distribution and rectifier applications 300 kVA to 10 MVA standard range with other options available 600 V to 35 kV class voltages 10 to 150 kV basic impulse levels 80° and 115° C temperature rise levels standard with other options available All coils wound with copper conductors. DuPont Nomex® UL recognized 220° C insulation system Both primary and secondary windings cast in 200° C UL recognized epoxy Convection cooled, forced air and direct water cooling system available Mitre cut, cruciform, step lap core fabricated from M6 grade grain oriented silicon steel standard, but other grades also available Numerous NEMA and specialty enclosure options available Nationally recognized testing laboratory (NRTL) inspection and approval available

Suppliers

Company
Product
Description
Supplier Links
Dry-Type Cast Coil Transformers -  - Dynapower Corporation
South Burlington, VT, USA
Dry-Type Cast Coil Transformers
Dry-Type Cast Coil Transformers
Dynapower is pleased to offer the ULTRACAST line of cast coil transformers, designed for applications that demand high reliability and continuous performance. Developed in the United States, the ULTRACAST process locks the windings in a very strong, high dielectric, epoxy resin, thus protecting the transformer from extremely severe environments and electrical demands. These units meet rigorous operating parameters efficiently, safely, and reliably. Cast coil transformers feature a long service life, lower insurance expense, and are virtually maintenance-free, all of which reduce the cost of ownership. These transformers are also environmentally safe, which benefits the end user as many types of liquid-filled, medium voltage equipment have been made obsolete by environmental concerns and increasing insurance costs. Features: Custom electrical and mechanical designs available for Industrial and utility distribution and rectifier applications 300 kVA to 10 MVA standard range with other options available 600 V to 35 kV class voltages 10 to 150 kV basic impulse levels 80° and 115° C temperature rise levels standard with other options available All coils wound with copper conductors. DuPont Nomex® UL recognized 220° C insulation system Both primary and secondary windings cast in 200° C UL recognized epoxy Convection cooled, forced air and direct water cooling system available Mitre cut, cruciform, step lap core fabricated from M6 grade grain oriented silicon steel standard, but other grades also available Numerous NEMA and specialty enclosure options available Nationally recognized testing laboratory (NRTL) inspection and approval available

Dynapower is pleased to offer the ULTRACAST line of cast coil transformers, designed for applications that demand high reliability and continuous performance. Developed in the United States, the ULTRACAST process locks the windings in a very strong, high dielectric, epoxy resin, thus protecting the transformer from extremely severe environments and electrical demands. These units meet rigorous operating parameters efficiently, safely, and reliably. Cast coil transformers feature a long service life, lower insurance expense, and are virtually maintenance-free, all of which reduce the cost of ownership. These transformers are also environmentally safe, which benefits the end user as many types of liquid-filled, medium voltage equipment have been made obsolete by environmental concerns and increasing insurance costs.

Features:

  • Custom electrical and mechanical designs available for Industrial and utility distribution and rectifier applications
  • 300 kVA to 10 MVA standard range with other options available
  • 600 V to 35 kV class voltages
  • 10 to 150 kV basic impulse levels
  • 80° and 115° C temperature rise levels standard with other options available
  • All coils wound with copper conductors.
  • DuPont Nomex® UL recognized 220° C insulation system
  • Both primary and secondary windings cast in 200° C UL recognized epoxy
  • Convection cooled, forced air and direct water cooling system available
  • Mitre cut, cruciform, step lap core fabricated from M6 grade grain oriented silicon steel standard, but other grades also available
  • Numerous NEMA and specialty enclosure options available
  • Nationally recognized testing laboratory (NRTL) inspection and approval available
Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Transformers
Product Name Dry-Type Cast Coil Transformers
Transformer Type Encapsulated Coil Transformer; Distribution Transformer
Unlock Full Specs
to access all available technical data

Similar Products

HP6 Series Hexa-Path Magnetics - HP6-2400 HP6-2400L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Transformers - Power Transformers - 161H16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 24 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-44X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers