Dynapower Corporation 250kW DC-to-DC Converter DPS-250

Description
Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues. Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 2MW of energy storage. DPS-250 ADVANTAGES Patent-pending auto clipping recapture — increases project revenues No constraints on voltage — providing you with optimization flexibility Parallel up to 8 units together — giving you flexible building blocks Integrated fusing and switchgear — saves you money Can be paired with any solar inverter — works with your existing equipment and supply chain BENEFITS OF DC COUPLED SOLAR PLUS STORAGE Lower Installation and Regulatory Costs than AC-Coupled Highest Efficiency Increased Project Revenues Through Clipping Recapture No Interconnection Study Needed Qualify for Tax Credits VALUE STREAMS OF THE DC COUPLED APPROACH TO SOLAR PLUS STORAGE Clipping Recapture — Maximize Value of PV Generated Energy Curtailment & Outage —Continuous Uptime Low Voltage Harvesting — Make Money on the Edges Capacity Firming — Turn Solar Energy into a Dispatchable Asset Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest Ramp Rate Control+ — Modulate Power for Continuous Grid Connection
Description
Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues. Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 2MW of energy storage. DPS-250 ADVANTAGES Patent-pending auto clipping recapture — increases project revenues No constraints on voltage — providing you with optimization flexibility Parallel up to 8 units together — giving you flexible building blocks Integrated fusing and switchgear — saves you money Can be paired with any solar inverter — works with your existing equipment and supply chain BENEFITS OF DC COUPLED SOLAR PLUS STORAGE Lower Installation and Regulatory Costs than AC-Coupled Highest Efficiency Increased Project Revenues Through Clipping Recapture No Interconnection Study Needed Qualify for Tax Credits VALUE STREAMS OF THE DC COUPLED APPROACH TO SOLAR PLUS STORAGE Clipping Recapture — Maximize Value of PV Generated Energy Curtailment & Outage —Continuous Uptime Low Voltage Harvesting — Make Money on the Edges Capacity Firming — Turn Solar Energy into a Dispatchable Asset Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest Ramp Rate Control+ — Modulate Power for Continuous Grid Connection

Suppliers

Company
Product
Description
Supplier Links
250kW DC-to-DC Converter - DPS-250 - Dynapower Corporation
South Burlington, VT, USA
250kW DC-to-DC Converter
DPS-250
250kW DC-to-DC Converter DPS-250
Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues. Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 2MW of energy storage. DPS-250 ADVANTAGES Patent-pending auto clipping recapture — increases project revenues No constraints on voltage — providing you with optimization flexibility Parallel up to 8 units together — giving you flexible building blocks Integrated fusing and switchgear — saves you money Can be paired with any solar inverter — works with your existing equipment and supply chain BENEFITS OF DC COUPLED SOLAR PLUS STORAGE Lower Installation and Regulatory Costs than AC-Coupled Highest Efficiency Increased Project Revenues Through Clipping Recapture No Interconnection Study Needed Qualify for Tax Credits VALUE STREAMS OF THE DC COUPLED APPROACH TO SOLAR PLUS STORAGE Clipping Recapture — Maximize Value of PV Generated Energy Curtailment & Outage —Continuous Uptime Low Voltage Harvesting — Make Money on the Edges Capacity Firming — Turn Solar Energy into a Dispatchable Asset Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest Ramp Rate Control+ — Modulate Power for Continuous Grid Connection

Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues.

Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 2MW of energy storage.

DPS-250 ADVANTAGES

  • Patent-pending auto clipping recapture — increases project revenues
  • No constraints on voltage — providing you with optimization flexibility
  • Parallel up to 8 units together — giving you flexible building blocks
  • Integrated fusing and switchgear — saves you money
  • Can be paired with any solar inverter — works with your existing equipment and supply chain

BENEFITS OF DC COUPLED SOLAR PLUS STORAGE

  • Lower Installation and Regulatory Costs than AC-Coupled
  • Highest Efficiency
  • Increased Project Revenues Through Clipping Recapture
  • No Interconnection Study Needed
  • Qualify for Tax Credits

VALUE STREAMS OF THE DC COUPLED APPROACH TO SOLAR PLUS STORAGE

  • Clipping Recapture — Maximize Value of PV Generated Energy
  • Curtailment & Outage —Continuous Uptime
  • Low Voltage Harvesting — Make Money on the Edges
  • Capacity Firming — Turn Solar Energy into a Dispatchable Asset
  • Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest
  • Ramp Rate Control+ — Modulate Power for Continuous Grid Connection
Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Number DPS-250
Product Name 250kW DC-to-DC Converter
Type DC-DC Converter
Form Factor Desktop / Free Standing
Features Weatherproof
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10060-510-3u-27669 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details