Dynapower Corporation Color Anodizing Rectifiers

Description
Dynapower’s line of Color Anodizing Rectifiers includes the Unicolor, Trucolor, and AC Color anodizing power supplies. Each has been designed to consistently and reliably automate your two-step color anodizing processes. Dynapower Color Anodizing Rectifiers feature a touchscreen controller with intuitive menus and user-friendly navigation enabling you to easily control your process. Store up to 24 color profiles in the controller’s memory to quickly recall recipes and ensure output consistency. With Dynapower’s Color Anodizing Rectifiers, your process is completed the same way every time, reducing costs resulting from inconsistent coloring. Built to the highest standards, Dynapower’s Color Anodizing Rectifiers lead the industry for reliability and longevity and are backed by a comprehensive warranty and 24/7 support.
Description
Dynapower’s line of Color Anodizing Rectifiers includes the Unicolor, Trucolor, and AC Color anodizing power supplies. Each has been designed to consistently and reliably automate your two-step color anodizing processes. Dynapower Color Anodizing Rectifiers feature a touchscreen controller with intuitive menus and user-friendly navigation enabling you to easily control your process. Store up to 24 color profiles in the controller’s memory to quickly recall recipes and ensure output consistency. With Dynapower’s Color Anodizing Rectifiers, your process is completed the same way every time, reducing costs resulting from inconsistent coloring. Built to the highest standards, Dynapower’s Color Anodizing Rectifiers lead the industry for reliability and longevity and are backed by a comprehensive warranty and 24/7 support.

Suppliers

Company
Product
Description
Supplier Links
Color Anodizing Rectifiers -  - Dynapower Corporation
South Burlington, VT, USA
Color Anodizing Rectifiers
Color Anodizing Rectifiers
Dynapower’s line of Color Anodizing Rectifiers includes the Unicolor, Trucolor, and AC Color anodizing power supplies. Each has been designed to consistently and reliably automate your two-step color anodizing processes. Dynapower Color Anodizing Rectifiers feature a touchscreen controller with intuitive menus and user-friendly navigation enabling you to easily control your process. Store up to 24 color profiles in the controller’s memory to quickly recall recipes and ensure output consistency. With Dynapower’s Color Anodizing Rectifiers, your process is completed the same way every time, reducing costs resulting from inconsistent coloring. Built to the highest standards, Dynapower’s Color Anodizing Rectifiers lead the industry for reliability and longevity and are backed by a comprehensive warranty and 24/7 support.

Dynapower’s line of Color Anodizing Rectifiers includes the Unicolor, Trucolor, and AC Color anodizing power supplies. Each has been designed to consistently and reliably automate your two-step color anodizing processes. Dynapower Color Anodizing Rectifiers feature a touchscreen controller with intuitive menus and user-friendly navigation enabling you to easily control your process.

Store up to 24 color profiles in the controller’s memory to quickly recall recipes and ensure output consistency. With Dynapower’s Color Anodizing Rectifiers, your process is completed the same way every time, reducing costs resulting from inconsistent coloring.

Built to the highest standards, Dynapower’s Color Anodizing Rectifiers lead the industry for reliability and longevity and are backed by a comprehensive warranty and 24/7 support.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Name Color Anodizing Rectifiers
Type Rectifier
Form Factor Desktop / Free Standing
Operating Temperature 40 C (104 F)
DC Output Voltage 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1217099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 19.0 volts
View Details