Dynapower Corporation Integrated 250kW Energy Storage System BTM-250

Description
The patent-pending BTM-250 — a fully integrated 250 kW energy storage system — has been optimized for behind-the-meter energy storage applications where reliability and footprint matter. This energy storage system is designed especially for behind-the-meter energy storage applications such as Demand Response/Demand Charge Reduction and Backup Power. The energy storage system is based on Dynapower’s patent-pending MPS-250 Smart Energy Storage Inverter (UL 1741 SA listed) integrated with Samsung E2 batteries. The Integrated Dynapower Samsung Energy Storage System includes: MPS-250 kW Smart Energy Storage Inverter Outdoor Rated, Climate Controlled Enclosure for Batteries Batteries – Configurable for 2, 4, or 6-hour duration All AC and DC Switchgear Local Energy Storage Controller KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer™ algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.
Description
The patent-pending BTM-250 — a fully integrated 250 kW energy storage system — has been optimized for behind-the-meter energy storage applications where reliability and footprint matter. This energy storage system is designed especially for behind-the-meter energy storage applications such as Demand Response/Demand Charge Reduction and Backup Power. The energy storage system is based on Dynapower’s patent-pending MPS-250 Smart Energy Storage Inverter (UL 1741 SA listed) integrated with Samsung E2 batteries. The Integrated Dynapower Samsung Energy Storage System includes: MPS-250 kW Smart Energy Storage Inverter Outdoor Rated, Climate Controlled Enclosure for Batteries Batteries – Configurable for 2, 4, or 6-hour duration All AC and DC Switchgear Local Energy Storage Controller KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer™ algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.

Suppliers

Company
Product
Description
Supplier Links
Integrated 250kW Energy Storage System - BTM-250 - Dynapower Corporation
South Burlington, VT, USA
Integrated 250kW Energy Storage System
BTM-250
Integrated 250kW Energy Storage System BTM-250
The patent-pending BTM-250 — a fully integrated 250 kW energy storage system — has been optimized for behind-the-meter energy storage applications where reliability and footprint matter. This energy storage system is designed especially for behind-the-meter energy storage applications such as Demand Response/Demand Charge Reduction and Backup Power. The energy storage system is based on Dynapower’s patent-pending MPS-250 Smart Energy Storage Inverter (UL 1741 SA listed) integrated with Samsung E2 batteries. The Integrated Dynapower Samsung Energy Storage System includes: MPS-250 kW Smart Energy Storage Inverter Outdoor Rated, Climate Controlled Enclosure for Batteries Batteries – Configurable for 2, 4, or 6-hour duration All AC and DC Switchgear Local Energy Storage Controller KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer™ algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.

The patent-pending BTM-250 — a fully integrated 250 kW energy storage system — has been optimized for behind-the-meter energy storage applications where reliability and footprint matter. This energy storage system is designed especially for behind-the-meter energy storage applications such as Demand Response/Demand Charge Reduction and Backup Power.

The energy storage system is based on Dynapower’s patent-pending MPS-250 Smart Energy Storage Inverter (UL 1741 SA listed) integrated with Samsung E2 batteries.

The Integrated Dynapower Samsung Energy Storage System includes:

  • MPS-250 kW Smart Energy Storage Inverter
  • Outdoor Rated, Climate Controlled Enclosure for Batteries
  • Batteries – Configurable for 2, 4, or 6-hour duration
  • All AC and DC Switchgear
  • Local Energy Storage Controller

KEY TECHNOLOGY

Dynamic Transfer™ — Dynapower’s proprietary patented Dynamic Transfer algorithm monitors grid stability and, upon detecting a grid disturbance, disconnects from the grid and transitions to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports 100% phase imbalance in UF mode.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Uncategorized Products
Product Number BTM-250
Product Name Integrated 250kW Energy Storage System
Unlock Full Specs
to access all available technical data

Similar Products