Dynapar Corp. Pipe and Coupling FCPL02000875

Description
COUPLING, FLEX;7/8;3/8, 5/8, 2.000D. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, FLEX;7/8;3/8, 5/8, 2.000D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 138149939 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
138149939
Pipe and Coupling 138149939
COUPLING, FLEX;7/8;3/8, 5/8, 2.000D. FREE 2 YEAR RADWELL WARRANTY

COUPLING, FLEX;7/8;3/8, 5/8, 2.000D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 138149939
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details